Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 109.2 CFM (3.06m³/min) 4 Wire Leads
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | DC0923812M2B-BT0 | 345-DC0923812M2B-BT0-ND |
| Product Name | Fan | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 109 SCFM (186 m³/hr) | |
| Maximum Static Pressure | 0.8600 in H2O (1.61 Torr) | |
| Maximum Sound Level | 58 dbA | |
| Nominal Voltage | 12 volts |