Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0922524U2B-2T0
Description
FAN 92X25MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 92X25MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0922524U2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
69.2 SCFM (118 m³/hr)
|
|
Maximum Static Pressure
|
0.2800 in H2O (0.5231 Torr)
|
|
Maximum Sound Level
|
45 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details