Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0803224J2B-2T0
Description
FAN 80X32MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 80X32MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0803224J2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
38.1 SCFM (64.76 m³/hr)
|
|
Maximum Static Pressure
|
0.2000 in H2O (0.3737 Torr)
|
|
Maximum Sound Level
|
31 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
295 SCFM (501 m³/hr)
Maximum Static Pressure
0.5380 in H2O (1.01 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 SCFM (399 m³/hr)
Maximum Sound Level
52 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details