Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 49.8 CFM (1.39m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0803212L2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 49.8 SCFM (84.65 m³/hr) |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |