FAN 80X25MM 24VDC PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0802524L2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 66.4 SCFM (113 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 24 volts |