Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 55.6 CFM (1.56m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0802512J2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 55.6 SCFM (94.5 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 37 dbA |
| Nominal Voltage | 12 volts |