Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 74.3 CFM (2.08m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0802512H2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 74.3 SCFM (126 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 46 dbA |
| Nominal Voltage | 12 volts |