Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0802024U2B-2T0
Description
FAN 80X20MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 80X20MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0802024U2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
51.2 SCFM (87.03 m³/hr)
|
|
Maximum Static Pressure
|
0.2800 in H2O (0.5231 Torr)
|
|
Maximum Sound Level
|
43 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2291 to ? in H2O (0.4281 to ? Torr)
Maximum Sound Level
28.53 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details