Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 35.6 CFM (0.997m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0702512M2B-3T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 35.6 SCFM (60.51 m³/hr) |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) |
| Maximum Sound Level | 32 dbA |
| Nominal Voltage | 12 volts |