Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 25.7 CFM (0.720m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0701512L2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 25.7 SCFM (43.68 m³/hr) |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 12 volts |