Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 33.5 CFM (0.938m³/min) 2 Wire Leads
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AXIAL FAN, 70MM, 12VDC, 33.5CFM, 39DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.5CFM; Noise Rating:39dBA; Power Rating:3W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 345-DC0701512H2B-2T0-ND | DC0701512H2B-2T0 | 66AH8638 |
| Product Name | DC Brushless Fans (BLDC) | Fan | Axial Fan, 70Mm, 12Vdc, 33.5Cfm, 39Dba; Supply Voltage Vdc Wakefield Thermal |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 33.5 SCFM (56.94 m³/hr) | 33.5 SCFM (56.94 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||
| Maximum Sound Level | 39 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |