FAN 60X38MM 24VDC PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0603824M2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 67 SCFM (114 m³/hr) |
| Maximum Static Pressure | 2.07 in H2O (3.87 Torr) |
| Maximum Sound Level | 62 dbA |
| Nominal Voltage | 24 volts |