Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0603824J2B-2T0
Description
FAN 60X38MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 60X38MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0603824J2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
50.6 SCFM (86.01 m³/hr)
|
|
Maximum Static Pressure
|
1.19 in H2O (2.22 Torr)
|
|
Maximum Sound Level
|
54 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2720 to ? in H2O (0.5083 to ? Torr)
Maximum Sound Level
32 dbA
View Details