Wakefield Thermal, Inc. DC Brushless Fans (BLDC) DC0603812M2B-3T0

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.1 CFM (1.88m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.1 CFM (1.88m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 345-DC0603812M2B-3T0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
345-DC0603812M2B-3T0-ND
DC Brushless Fans (BLDC) 345-DC0603812M2B-3T0-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.1 CFM (1.88m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.1 CFM (1.88m³/min) 3 Wire Leads

Buy Now Datasheet
Fan - DC0603812M2B-3T0 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 345-DC0603812M2B-3T0-ND DC0603812M2B-3T0
Product Name DC Brushless Fans (BLDC) Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.1 SCFM (114 m³/hr)
Maximum Static Pressure 2.07 in H2O (3.87 Torr)
Maximum Sound Level 62 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details
Axial Fans - 2557292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.2 SCFM (56.42 m³/hr)
Nominal Voltage 24 volts
View Details
6038-5 Series 24 V (Voltage) and 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details