Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 50.6 CFM (1.42m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0603812J2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 50.6 SCFM (86.01 m³/hr) |
| Maximum Static Pressure | 1.19 in H2O (2.22 Torr) |
| Maximum Sound Level | 54 dbA |
| Nominal Voltage | 12 volts |