Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0601524M2B-2T0
Description
FAN 60X15MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 60X15MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0601524M2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
21.7 SCFM (36.88 m³/hr)
|
|
Maximum Static Pressure
|
0.1600 in H2O (0.2989 Torr)
|
|
Maximum Sound Level
|
32 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level
49.9 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details