Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0601524L2B-2T0
Description
FAN 60X15MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 60X15MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0601524L2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
19 SCFM (32.29 m³/hr)
|
|
Maximum Static Pressure
|
0.1400 in H2O (0.2616 Torr)
|
|
Maximum Sound Level
|
29 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
171 SCFM (290 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level
35.04 dbA
View Details