Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 13.2 CFM (0.370m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0501512M2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13.2 SCFM (22.44 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) |
| Maximum Sound Level | 30 dbA |
| Nominal Voltage | 12 volts |