FAN 50X10MM 24VDC PWM/TACH MOLEX
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0501024L2B-BT4-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 8.2 SCFM (13.94 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 24 volts |