Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0501005M2B-2T0
Description
FAN 50X10MM 5VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 50X10MM 5VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0501005M2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
10.5 SCFM (17.85 m³/hr)
|
|
Maximum Static Pressure
|
0.1400 in H2O (0.2616 Torr)
|
|
Maximum Sound Level
|
30 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 SCFM (399 m³/hr)
Maximum Sound Level
52 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level
40.1 dbA
View Details