Wakefield Thermal, Inc. Fan DC0402012V2B-2T0

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan - DC0402012V2B-2T0 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC Brushless Fans (BLDC) - 345-DC0402012V2B-2T0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
345-DC0402012V2B-2T0-ND
DC Brushless Fans (BLDC) 345-DC0402012V2B-2T0-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 19.8 CFM (0.554m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 19.8 CFM (0.554m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 19.8Cfm, 53Dba; Supply Voltage Vdc Wakefield Thermal - 66AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 19.8Cfm, 53Dba; Supply Voltage Vdc Wakefield Thermal
66AH8626
Axial Fan, 40Mm, 12Vdc, 19.8Cfm, 53Dba; Supply Voltage Vdc Wakefield Thermal 66AH8626
AXIAL FAN, 40MM, 12VDC, 19.8CFM, 53DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.8CFM; Noise Rating:53dBA; Power Rating:4.92W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 19.8CFM, 53DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.8CFM; Noise Rating:53dBA; Power Rating:4.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number DC0402012V2B-2T0 345-DC0402012V2B-2T0-ND 66AH8626
Product Name Fan DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 19.8Cfm, 53Dba; Supply Voltage Vdc Wakefield Thermal
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.8 SCFM (33.65 m³/hr) 19.8 SCFM (33.65 m³/hr)
Maximum Static Pressure 1.44 in H2O (2.69 Torr)
Maximum Sound Level 53 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8674 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 230 volts
View Details
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan - D6025X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details