Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0401524M2B-2T0
Description
FAN 40X15MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 40X15MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0401524M2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
8.3 SCFM (14.11 m³/hr)
|
|
Maximum Static Pressure
|
0.2900 in H2O (0.5418 Torr)
|
|
Maximum Sound Level
|
32 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details