Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 6.7 CFM (0.188m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0401512L2B-3T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.7 SCFM (11.39 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 12 volts |