Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0401024V2B-3T0
Description
FAN 40X10MM 24VDC TACH
Request a Quote
Email Supplier
Datasheet
Description
FAN 40X10MM 24VDC TACH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0401024V2B-3T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
12.2 SCFM (20.74 m³/hr)
|
|
Maximum Static Pressure
|
0.3300 in H2O (0.6165 Torr)
|
|
Maximum Sound Level
|
39 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
858 SCFM (1458 m³/hr)
Maximum Sound Level
58 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level
30.54 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details