Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC0401024M2B-2T0
Description
FAN 40X10MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 40X10MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC0401024M2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
4.8 SCFM (8.16 m³/hr)
|
|
Maximum Static Pressure
|
0.0600 in H2O (0.1121 Torr)
|
|
Maximum Sound Level
|
21 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
98.25 SCFM (167 m³/hr)
Bearings
Ball/Roller
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3 SCFM (5.1 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details