FAN 40X10MM 12VDC TACH MOLEX 22-
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0401012V2B-3T3-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.2 SCFM (20.74 m³/hr) |
| Maximum Static Pressure | 0.3300 in H2O (0.6165 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |