Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 12.5 CFM (0.350m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0382812M2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.5 SCFM (21.25 m³/hr) |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 12 volts |