Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 9.7 CFM (0.272m³/min) 3 Wire Leads
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 345-DC0382012U2B-3T0-ND | DC0382012U2B-3T0 |
| Product Name | DC Brushless Fans (BLDC) | Fan |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 9.7 SCFM (16.49 m³/hr) | |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) | |
| Maximum Sound Level | 43 dbA | |
| Nominal Voltage | 12 volts |