The Axial Fan, part number 66AH8622, operates at a supply voltage of 12V DC and has a maximum airflow of 9.7 CFM. It features a square frame size of 38mm and an external depth of 20mm. The fan utilizes a ball bearing system, which contributes to its durability and performance. It has a power rating of 3.6W and operates at a noise level of 43 dBA, making it suitable for applications where noise levels need to be managed. The fan is compliant with RoHS standards, ensuring it meets environmental regulations. Its operating temperature range is from -10°C to +70°C, allowing for versatility in various environments. This fan is designed for use in cooling applications, such as heatsinks for BGAs, VGAs, and CPU coolers.
Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 9.7 CFM (0.272m³/min) 2 Wire Leads
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AXIAL FAN, 38MM, 12VDC, 9.7CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:38mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.7CFM; Noise Rating:43dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 345-DC0382012U2B-2T0-ND | DC0382012U2B-2T0 | 66AH8622 |
| Product Name | DC Brushless Fans (BLDC) | Fan | Axial Fan, 38Mm, 12Vdc, 9.7Cfm, 43Dba; Supply Voltage Vdc Wakefield Thermal |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 9.7 SCFM (16.49 m³/hr) | 9.7 SCFM (16.49 m³/hr) | |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) | ||
| Maximum Sound Level | 43 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |