Wakefield Thermal, Inc. DC Brushless Fans (BLDC) DC0351012W2B-2T0

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 6.3 CFM (0.176m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 6.3 CFM (0.176m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 345-DC0351012W2B-2T0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
345-DC0351012W2B-2T0-ND
DC Brushless Fans (BLDC) 345-DC0351012W2B-2T0-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 6.3 CFM (0.176m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 6.3 CFM (0.176m³/min) 2 Wire Leads

Buy Now Datasheet
Fan - DC0351012W2B-2T0 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Axial Fan, 35Mm, 12Vdc, 6.3Cfm, 28Dba; Supply Voltage Vdc Wakefield Thermal - 66AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 12Vdc, 6.3Cfm, 28Dba; Supply Voltage Vdc Wakefield Thermal
66AH8621
Axial Fan, 35Mm, 12Vdc, 6.3Cfm, 28Dba; Supply Voltage Vdc Wakefield Thermal 66AH8621
AXIAL FAN, 35MM, 12VDC, 6.3CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.3CFM; Noise Rating:28dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 35MM, 12VDC, 6.3CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.3CFM; Noise Rating:28dBA; Power Rating:840mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 345-DC0351012W2B-2T0-ND DC0351012W2B-2T0 66AH8621
Product Name DC Brushless Fans (BLDC) Fan Axial Fan, 35Mm, 12Vdc, 6.3Cfm, 28Dba; Supply Voltage Vdc Wakefield Thermal
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.3 SCFM (10.71 m³/hr) 6.3 SCFM (10.71 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details