FAN 35X10MM 5VDC PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0351005V2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 5.5 SCFM (9.35 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 5 volts |