FAN 30X10MM 5VDC PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0301005H2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.5 SCFM (7.65 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 5 volts |