DC BLOWER, 97MM, 32.1CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:32.1CFM; Air Flow - m3/min:-; Noise Rating:55dBA; Bearing Type:Ball Bearing; Power Rating:10.56W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 32AK6654 |
| Product Name | Dc Blower, 97Mm, 32.1Cfm, 12V; Supply Voltage Wakefield Thermal |
| Air Flow Rate | 32 SCFM (54.56 m³/hr) |