Wakefield Thermal, Inc. Slim-Line Blower, 89.1Mm, 3.91Cfm, 5Vdc; Blower Type Wakefield Thermal DB0890405H1A-BT0

Description
SLIM-LINE BLOWER, 89.1MM, 3.91CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:89.1mm; External Depth:4.7mm; Air Flow - CFM:3.91CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38.5dBA RoHS Compliant: Yes
Datasheet
Description
SLIM-LINE BLOWER, 89.1MM, 3.91CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:89.1mm; External Depth:4.7mm; Air Flow - CFM:3.91CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38.5dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line Blower, 89.1Mm, 3.91Cfm, 5Vdc; Blower Type Wakefield Thermal - 71AH2356 - Newark, An Avnet Company
Chicago, IL, United States
Slim-Line Blower, 89.1Mm, 3.91Cfm, 5Vdc; Blower Type Wakefield Thermal
71AH2356
Slim-Line Blower, 89.1Mm, 3.91Cfm, 5Vdc; Blower Type Wakefield Thermal 71AH2356
SLIM-LINE BLOWER, 89.1MM, 3.91CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:89.1mm; External Depth:4.7mm; Air Flow - CFM:3.91CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38.5dBA RoHS Compliant: Yes

SLIM-LINE BLOWER, 89.1MM, 3.91CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:89.1mm; External Depth:4.7mm; Air Flow - CFM:3.91CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38.5dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 71AH2356
Product Name Slim-Line Blower, 89.1Mm, 3.91Cfm, 5Vdc; Blower Type Wakefield Thermal
Air Flow Rate 4 SCFM (6.65 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-250P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details