Wakefield Thermal, Inc. Slim-Line Blower, 87Mm, 5.7Cfm, 5Vdc; Blower Type Wakefield Thermal DB0870605H1A-BT0

Description
SLIM-LINE BLOWER, 87MM, 5.7CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:87mm; External Depth:5.52mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.161m³/min; Noise Rating:41.85dBA; Bearing Type:-RoHS Compliant: Yes
Datasheet
Description
SLIM-LINE BLOWER, 87MM, 5.7CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:87mm; External Depth:5.52mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.161m³/min; Noise Rating:41.85dBA; Bearing Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line Blower, 87Mm, 5.7Cfm, 5Vdc; Blower Type Wakefield Thermal - 71AH2355 - Newark, An Avnet Company
Chicago, IL, United States
Slim-Line Blower, 87Mm, 5.7Cfm, 5Vdc; Blower Type Wakefield Thermal
71AH2355
Slim-Line Blower, 87Mm, 5.7Cfm, 5Vdc; Blower Type Wakefield Thermal 71AH2355
SLIM-LINE BLOWER, 87MM, 5.7CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:87mm; External Depth:5.52mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.161m³/min; Noise Rating:41.85dBA; Bearing Type:-RoHS Compliant: Yes

SLIM-LINE BLOWER, 87MM, 5.7CFM, 5VDC; Blower Type:Slimline; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:87mm; External Depth:5.52mm; Air Flow - CFM:5.7CFM; Air Flow - m3/min:0.161m³/min; Noise Rating:41.85dBA; Bearing Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 71AH2355
Product Name Slim-Line Blower, 87Mm, 5.7Cfm, 5Vdc; Blower Type Wakefield Thermal
Air Flow Rate 6 SCFM (9.69 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Axial Fan - B22-C8 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details