Wakefield Thermal, Inc. DC Brushless Fans (BLDC) DB0870505H1A-BT0

Description
Fan Blower 5VDC Rectangular/Rounded - 74.5mm L x 90mm H Ball 4.6 CFM (0.129m³/min) 4 Position Rectangular Connector
Request a Quote Datasheet
Description
Fan Blower 5VDC Rectangular/Rounded - 74.5mm L x 90mm H Ball 4.6 CFM (0.129m³/min) 4 Position Rectangular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 345-DB0870505H1A-BT0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
345-DB0870505H1A-BT0-ND
DC Brushless Fans (BLDC) 345-DB0870505H1A-BT0-ND
Fan Blower 5VDC Rectangular/Rounded - 74.5mm L x 90mm H Ball 4.6 CFM (0.129m³/min) 4 Position Rectangular Connector

Fan Blower 5VDC Rectangular/Rounded - 74.5mm L x 90mm H Ball 4.6 CFM (0.129m³/min) 4 Position Rectangular Connector

Buy Now Datasheet
Fan - DB0870505H1A-BT0 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 345-DB0870505H1A-BT0-ND DB0870505H1A-BT0
Product Name DC Brushless Fans (BLDC) Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.6 SCFM (7.82 m³/hr)
Maximum Static Pressure 0.5710 in H2O (1.07 Torr)
Maximum Sound Level 40.9 dbA
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details