Wakefield Thermal, Inc. Dc Blower, 60Mm, 2.4Cfm, 12V; Supply Voltage Wakefield Thermal DB0601512L2B

Description
DC BLOWER, 60MM, 2.4CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:2.4CFM; Air Flow - m3/min:-; Noise Rating:27dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 60MM, 2.4CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:2.4CFM; Air Flow - m3/min:-; Noise Rating:27dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 60Mm, 2.4Cfm, 12V; Supply Voltage Wakefield Thermal - 32AK6651 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 60Mm, 2.4Cfm, 12V; Supply Voltage Wakefield Thermal
32AK6651
Dc Blower, 60Mm, 2.4Cfm, 12V; Supply Voltage Wakefield Thermal 32AK6651
DC BLOWER, 60MM, 2.4CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:2.4CFM; Air Flow - m3/min:-; Noise Rating:27dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

DC BLOWER, 60MM, 2.4CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:60mm; External Depth:15mm; Air Flow - CFM:2.4CFM; Air Flow - m3/min:-; Noise Rating:27dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 32AK6651
Product Name Dc Blower, 60Mm, 2.4Cfm, 12V; Supply Voltage Wakefield Thermal
Air Flow Rate 2 SCFM (4.08 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
PTEE-Z SERIES - Backward Curve Centrifugal Fans - PTEE-280Z 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details