Wakefield Thermal, Inc. Dc Blower, 51Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal DB0511512U2B

Description
DC BLOWER, 51MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 51MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 51Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal - 32AK6650 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 51Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal
32AK6650
Dc Blower, 51Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal 32AK6650
DC BLOWER, 51MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

DC BLOWER, 51MM, 4.6CFM, 12V; Supply Voltage:12V; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:4.6CFM; Air Flow - m3/min:-; Noise Rating:45dBA; Bearing Type:Ball Bearing; Power Connection Type:Wire LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 32AK6650
Product Name Dc Blower, 51Mm, 4.6Cfm, 12V; Supply Voltage Wakefield Thermal
Air Flow Rate 5 SCFM (7.82 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details