Wakefield Thermal, Inc. Phase Change Pad, Chipset, 17.5Mm; Thickness Wakefield Thermal CD-02-05-C-18

Description
PHASE CHANGE PAD, CHIPSET, 17.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:17.5mm; External Width:17.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, CHIPSET, 17.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:17.5mm; External Width:17.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, Chipset, 17.5Mm; Thickness Wakefield Thermal - 62AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, Chipset, 17.5Mm; Thickness Wakefield Thermal
62AC1396
Phase Change Pad, Chipset, 17.5Mm; Thickness Wakefield Thermal 62AC1396
PHASE CHANGE PAD, CHIPSET, 17.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:17.5mm; External Width:17.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

PHASE CHANGE PAD, CHIPSET, 17.5MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:17.5mm; External Width:17.5mm; Product Range:ulTIMiFlux Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1396
Product Name Phase Change Pad, Chipset, 17.5Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

SC2000FG Thermal Film 5.0W/mk - Unit - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
NASA Low Outgassing, Thermally Conductive Two Part Silicone - MasterSil 972TC-LO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details