Wakefield Thermal, Inc. Phase Change Pad, To247, 57.15 X 24.13Mm; Thickness Wakefield Thermal CD-02-05-247-3

Description
PHASE CHANGE PAD, TO247, 57.15 X 24.13MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:24.13mm RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, TO247, 57.15 X 24.13MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:24.13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, To247, 57.15 X 24.13Mm; Thickness Wakefield Thermal - 62AC1420 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, To247, 57.15 X 24.13Mm; Thickness Wakefield Thermal
62AC1420
Phase Change Pad, To247, 57.15 X 24.13Mm; Thickness Wakefield Thermal 62AC1420
PHASE CHANGE PAD, TO247, 57.15 X 24.13MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:24.13mm RoHS Compliant: Yes

PHASE CHANGE PAD, TO247, 57.15 X 24.13MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:57.15mm; External Width:24.13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1420
Product Name Phase Change Pad, To247, 57.15 X 24.13Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT6B - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
Features Electrically Conductive
View Details
High Thermal Conductivity Non-Silicone Greases - SARCON® SG-50NS and SG-60NS - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Industry Electronics
Thermal Conductivity 5 to 6 W/m-K (2.89 to 3.47 BTU-ft/hr-ft²-F)
View Details
High conductivity acrylic thermal pad for battery - AF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details