Wakefield Thermal, Inc. Phase Change Pad, To218, 20.32 X 15.24Mm; Thickness Wakefield Thermal CD-02-05-218

Description
PHASE CHANGE PAD, TO218, 20.32 X 15.24MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:20.32mm; External Width:15.24mm RoHS Compliant: Yes
Datasheet
Description
PHASE CHANGE PAD, TO218, 20.32 X 15.24MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:20.32mm; External Width:15.24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Change Pad, To218, 20.32 X 15.24Mm; Thickness Wakefield Thermal - 62AC1414 - Newark, An Avnet Company
Chicago, IL, United States
Phase Change Pad, To218, 20.32 X 15.24Mm; Thickness Wakefield Thermal
62AC1414
Phase Change Pad, To218, 20.32 X 15.24Mm; Thickness Wakefield Thermal 62AC1414
PHASE CHANGE PAD, TO218, 20.32 X 15.24MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:20.32mm; External Width:15.24mm RoHS Compliant: Yes

PHASE CHANGE PAD, TO218, 20.32 X 15.24MM; Thickness:0.0762mm; Conductive Material:-; Thermal Conductivity:-; Thermal Impedance:0.107°C/W; Volume Resistivity:-; External Length:20.32mm; External Width:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 62AC1414
Product Name Phase Change Pad, To218, 20.32 X 15.24Mm; Thickness Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle - AF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details
Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Specs
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details