Wakefield Thermal, Inc. Board Level Heat Sink 960-29-33-D-AB-0

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 960-29-33-D-AB-0 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
960-29-33-D-AB-0
Board Level Heat Sink 960-29-33-D-AB-0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 345-1846-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1846-ND
Heat Sinks 345-1846-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal - 80AC9261 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal
80AC9261
Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal 80AC9261
HEAT SINK, ALUMINIUM ALLOY, 1.3", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:29.5mm; External Height - Metric:33.02mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:960 SeriesRoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 1.3", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:29.5mm; External Height - Metric:33.02mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:960 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 960-29-33-D-AB-0 345-1846-ND 80AC9261
Product Name Board Level Heat Sink Heat Sinks Heat Sink, Aluminium Alloy, 1.3, Bga; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 2.2 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-rs-138-10-28019 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 63 mm (2.48 inch)
Material Aluminum; AL6063-T5
View Details