Wakefield Thermal, Inc. Board Level Heat Sink 960-23-21-D-AB-0

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 960-23-21-D-AB-0 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
960-23-21-D-AB-0
Board Level Heat Sink 960-23-21-D-AB-0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 345-1795-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1795-ND
Heat Sinks 345-1795-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink, Aluminium Alloy, 0.83, Bga; Thermal Resistance Wakefield Thermal - 80AC9210 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 0.83, Bga; Thermal Resistance Wakefield Thermal
80AC9210
Heat Sink, Aluminium Alloy, 0.83, Bga; Thermal Resistance Wakefield Thermal 80AC9210
HEAT SINK, ALUMINIUM ALLOY, 0.83", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:23.5mm; External Height - Metric:21.08mm; External Length - Metric:24mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 0.83", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:23.5mm; External Height - Metric:21.08mm; External Length - Metric:24mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 960-23-21-D-AB-0 345-1795-ND 80AC9210
Product Name Board Level Heat Sink Heat Sinks Heat Sink, Aluminium Alloy, 0.83, Bga; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 3.9 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details