Wakefield Thermal, Inc. Board Level Heat Sink 960-19-23-S-AB-0

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 80AC9173 is a heat sink from Wakefield-Vette's 960 Series, designed for BGA applications. It features a lightweight aluminum alloy construction with a black anodized finish, measuring 19mm in width and 23.11mm in height. The heat sink utilizes a push pin attachment method, allowing for easy and quick installation onto PCBs. The design includes compression springs that ensure a secure grip, making it suitable for various airflow conditions. This heat sink is applicable in multiple industries, including telecommunications, medical, and military. It is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The 80AC9173 is a heat sink from Wakefield-Vette's 960 Series, designed for BGA applications. It features a lightweight aluminum alloy construction with a black anodized finish, measuring 19mm in width and 23.11mm in height. The heat sink utilizes a push pin attachment method, allowing for easy and quick installation onto PCBs. The design includes compression springs that ensure a secure grip, making it suitable for various airflow conditions. This heat sink is applicable in multiple industries, including telecommunications, medical, and military. It is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 960-19-23-S-AB-0 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
960-19-23-S-AB-0
Board Level Heat Sink 960-19-23-S-AB-0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 345-1755-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1755-ND
Heat Sinks 345-1755-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink, Aluminium Alloy, 0.91, Bga; Thermal Resistance Wakefield Thermal - 80AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 0.91, Bga; Thermal Resistance Wakefield Thermal
80AC9173
Heat Sink, Aluminium Alloy, 0.91, Bga; Thermal Resistance Wakefield Thermal 80AC9173
HEAT SINK, ALUMINIUM ALLOY, 0.91", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:19.5mm; External Height - Metric:23.11mm; External Length - Metric:20mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 0.91", BGA; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:19.5mm; External Height - Metric:23.11mm; External Length - Metric:20mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 960-19-23-S-AB-0 345-1755-ND 80AC9173
Product Name Board Level Heat Sink Heat Sinks Heat Sink, Aluminium Alloy, 0.91, Bga; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 4.8 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heatsinks - 7898576 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details