Wakefield Thermal, Inc. Board Level Heat Sink 910-40-2-23-2-B-0

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 910-40-2-23-2-B-0 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
910-40-2-23-2-B-0
Board Level Heat Sink 910-40-2-23-2-B-0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 345-1161-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1161-ND
Heat Sinks 345-1161-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink, Chipset, 7.63 Deg C/w; Thermal Resistance Wakefield Thermal - 39X7246 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Chipset, 7.63 Deg C/w; Thermal Resistance Wakefield Thermal
39X7246
Heat Sink, Chipset, 7.63 Deg C/w; Thermal Resistance Wakefield Thermal 39X7246
HEAT SINK, CHIPSET, 7.63 DEG C/W; Thermal Resistance:7.63°C/W; Packages Cooled:-; External Width - Metric:40mm; External Height - Metric:22.61mm; External Length - Metric:40mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK, CHIPSET, 7.63 DEG C/W; Thermal Resistance:7.63°C/W; Packages Cooled:-; External Width - Metric:40mm; External Height - Metric:22.61mm; External Length - Metric:40mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 910-40-2-23-2-B-0 345-1161-ND 39X7246
Product Name Board Level Heat Sink Heat Sinks Heat Sink, Chipset, 7.63 Deg C/w; Thermal Resistance Wakefield Thermal
H 23.11 mm (0.9100 inch) 22.61 mm (0.8902 inch)
Mounting Clips Socket
Thermal Resistance 7.63 °C / W 8.3 °C / W 7.63 °C / W
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details