Wakefield Thermal, Inc. Heat Sinks 694-50

Description
Heat Sink TO-247 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-247 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-2021-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-2021-ND
Heat Sinks 345-2021-ND
Heat Sink TO-247 Aluminum Board Level, Vertical

Heat Sink TO-247 Aluminum Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - 694-50 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
694-50
Board Level Heat Sink 694-50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink W/clip, Alum Alloy, To-247; Thermal Resistance Wakefield Thermal - 99AC8452 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink W/clip, Alum Alloy, To-247; Thermal Resistance Wakefield Thermal
99AC8452
Heat Sink W/clip, Alum Alloy, To-247; Thermal Resistance Wakefield Thermal 99AC8452
HEAT SINK W/CLIP, ALUM ALLOY, TO-247; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:22mm; External Height - Metric:35.56mm; External Length - Metric:50mm; External Diameter - Metric:-; Product Range:690 SeriesRoHS Compliant: Yes

HEAT SINK W/CLIP, ALUM ALLOY, TO-247; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:22mm; External Height - Metric:35.56mm; External Length - Metric:50mm; External Diameter - Metric:-; Product Range:690 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-2021-ND 694-50 99AC8452
Product Name Heat Sinks Board Level Heat Sink Heat Sink W/clip, Alum Alloy, To-247; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips; Socket
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details