Wakefield Thermal, Inc. Heat Sink; Packages Cooled Wakefield Thermal 680-5K

Description
Heat Sink; Packages Cooled:TO-3 / TO-220; Body Material:Aluminum; Color:Black; Thermal Resistance:70°C/W RoHS Compliant: Yes
Description
Heat Sink; Packages Cooled:TO-3 / TO-220; Body Material:Aluminum; Color:Black; Thermal Resistance:70°C/W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Packages Cooled Wakefield Thermal - 58F399 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Packages Cooled Wakefield Thermal
58F399
Heat Sink; Packages Cooled Wakefield Thermal 58F399
Heat Sink; Packages Cooled:TO-3 / TO-220; Body Material:Aluminum; Color:Black; Thermal Resistance:70°C/W RoHS Compliant: Yes

Heat Sink; Packages Cooled:TO-3 / TO-220; Body Material:Aluminum; Color:Black; Thermal Resistance:70°C/W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58F399
Product Name Heat Sink; Packages Cooled Wakefield Thermal
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
5 suppliers
8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details