Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 680-5A

Description
HEAT SINK; Thermal Resistance:9.33°C/W; Packages Cooled:TO-3, TO-220; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:9.33°C/W; Packages Cooled:TO-3, TO-220; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 58F401 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F401
Heat Sink; Thermal Resistance Wakefield Thermal 58F401
HEAT SINK; Thermal Resistance:9.33°C/W; Packages Cooled:TO-3, TO-220; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9.33°C/W; Packages Cooled:TO-3, TO-220; External Width - Metric:46mm; External Height - Metric:12.7mm; External Length - Metric:46mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58F401
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 46 mm (1.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9033166 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 66 mm (2.6 inch)
H 40 mm (1.57 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers