Wakefield Thermal, Inc. Heat Sinks 678-39-S

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1480-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1480-ND
Heat Sinks 345-1480-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level, Vertical

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - 678-39-S - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
678-39-S
Board Level Heat Sink 678-39-S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Sink, Aluminium, To-Package, Smd; Thermal Resistance Wakefield Thermal - 01AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, To-Package, Smd; Thermal Resistance Wakefield Thermal
01AC3584
Heat Sink, Aluminium, To-Package, Smd; Thermal Resistance Wakefield Thermal 01AC3584
HEAT SINK, ALUMINIUM, TO-PACKAGE, SMD; Thermal Resistance:0.6°C/W; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:60mm; External Height - Metric:24.89mm; External Length - Metric:38.6mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, TO-PACKAGE, SMD; Thermal Resistance:0.6°C/W; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:60mm; External Height - Metric:24.89mm; External Length - Metric:38.6mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1480-ND 678-39-S 01AC3584
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Aluminium, To-Package, Smd; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.6000 °C / W 0.6000 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details