Wakefield Thermal, Inc. Board Level Heat Sink 667-15ABPPE

Description
Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.
Request a Quote Datasheet
Description
Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 667-15ABPPE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
667-15ABPPE
Board Level Heat Sink 667-15ABPPE
Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.

Excellent Performance, choice of wave-solderable plain pins (PP-Type) or wave-solderable hex-shaped standoff pins (SP-Type) and reduced assembly cost.

Supplier's Site Datasheet
Heat Sinks - 667-15ABPPE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
667-15ABPPE-ND
Heat Sinks 667-15ABPPE-ND
Heat Sink TO-220 Aluminum 6.0W @ 66°C Board Level, Vertical

Heat Sink TO-220 Aluminum 6.0W @ 66°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 41M6814 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
41M6814
Heat Sink; Thermal Resistance Wakefield Thermal 41M6814
HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:38.1mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 667-15ABPPE 667-15ABPPE-ND 41M6814
Product Name Board Level Heat Sink Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
H 38.1 mm (1.5 inch) 38.1 mm (1.5 inch)
Mounting Clips Holes; Socket
Thermal Resistance 5.5 °C / W 5.5 °C / W 11 °C / W
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 2342435 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 54 mm (2.13 inch)
H 38 mm (1.5 inch)
View Details